Texas Instruments TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub TUSB8041IPAPRQ1

Description
TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub - TUSB8041IPAPRQ1 - Texas Instruments
Dallas, TX, United States
TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub
TUSB8041IPAPRQ1
TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub TUSB8041IPAPRQ1
TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85

TUSB8041-Q1 Four-Port USB 3.0 Hub 64-HTQFP -40 to 85

Buy Now Datasheet
Controllers - 296-41026-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-41026-6-ND
Controllers 296-41026-6-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

Buy Now Datasheet
Controllers - 296-41026-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-41026-2-ND
Controllers 296-41026-2-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

Buy Now Datasheet
Controllers - 296-41026-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-41026-1-ND
Controllers 296-41026-1-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - TUSB8041IPAPRQ1 - 757714-TUSB8041IPAPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB8041IPAPRQ1
757714-TUSB8041IPAPRQ1
Interface - Interface - Controllers - TUSB8041IPAPRQ1 757714-TUSB8041IPAPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 757714-TUSB8041IPAPR Q1 Packaging: Reel Protocol: USB Function: Hub Controller Interface: USB, GPIO, I2C, SMBus Standards: USB 3.0 Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.1V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 757714-TUSB8041IPAPRQ1
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V, 3.3V

Buy Now
Interface - Controllers - TUSB8041IPAPRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB8041IPAPRQ1
Interface - Controllers TUSB8041IPAPRQ1
IC HUB CONTROLLER USB 64HTQFP

IC HUB CONTROLLER USB 64HTQFP

Supplier's Site Datasheet
Controllers TUSB8041IPAPRQ1
IC HUB CONTROLLER USB 64HTQFP

IC HUB CONTROLLER USB 64HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB8041IPAPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB8041IPAPRQ1
Integrated Circuits (ICs) - Interface - Controllers TUSB8041IPAPRQ1
IC HUB CONTROLLER USB 64HTQFP

IC HUB CONTROLLER USB 64HTQFP

Supplier's Site
Controllers - TUSB8041IPAPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB8041IPAPRQ1
Controllers TUSB8041IPAPRQ1
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
USB Interface IC
TUSB8041IPAPRQ1
USB Interface IC TUSB8041IPAPRQ1
USB Interface IC 4-Port USB 3.0 Hub

USB Interface IC 4-Port USB 3.0 Hub

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB8041IPAPRQ1 296-41026-6-ND 757714-TUSB8041IPAPRQ1 TUSB8041IPAPRQ1 TUSB8041IPAPRQ1 TUSB8041IPAPRQ1 TUSB8041IPAPRQ1 TUSB8041IPAPRQ1
Product Name TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub Controllers Interface - Interface - Controllers - TUSB8041IPAPRQ1 Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC
Technology USB USB; I2C; SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; USB USB; I2C; SMBus; USB, GPIO, I²C, SMBus
Device Type TUSB8041-Q1 TUSB8041-Q1 Four-Port USB 3.0 Hub Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31ID - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details