Manufacturer: Texas Instruments
Win Source Part Number: 035446-TVP5150AM1PBS
Packaging: Reel - TR
Type: Video Decoder
Applications: Cell Phones, PDA, Players
Mounting: SMD (SMT)
Family Name: TVP5150AM1
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 1.8V
Digital Supply Voltage: 1.8V, 3.3V
Alternative Parts (Cross-Reference): ADV7281WBCPZ-MA; ADV7280WBCPZ-M; ADV7282WBCPZ-M;
Introduction Date: April 07, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC DECODER VIDEO DIGITAL 32-TQFP
IC DECODER VIDEO DIGITAL 32-TQFP
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035446-TVP5150AM1PBSR | TVP5150AM1PBSR | TVP5150AM1PBSR | TVP5150AM1PBSR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TVP5150AM1PBSR | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | QFP; TQFP; 32-TQFP (5x5) | QFP; 32-TQFP | 32-TQFP | QFP; TQFP; 32-TQFP |