Texas Instruments High-Performance Analog Interface Transceiver IC TUSB1064RNQT

Description
USB Type-C™ DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70 Product overview: TUSB1064RNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1064RNQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB Type-C™ DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70 Product overview: TUSB1064RNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1064RNQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-TUSB1064RNQT
Interface Transceiver IC 756-TUSB1064RNQT
USB Type-C™ DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70 Product overview: TUSB1064RNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1064RNQT can be used for catalog matching and distributor lookup.

USB Type-C™ DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70 Product overview: TUSB1064RNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1064RNQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1014436-TUSB1064RNQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1014436-TUSB1064RNQT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1014436-TUSB1064RNQT
Win Source Part Number: 1014436-TUSB1064RNQT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: USB Type C Standard Package: 250 Mounting: SMD (SMT) Number of Channels: 2 Data Rate (Max): 10Gbps Delay Time: 10.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TUSB1064RNQT-ND,296- 49111-2,296-49111-1, 296-49111-6 Base Product Number: TUSB1064

Win Source Part Number: 1014436-TUSB1064RNQT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB Type C
Standard Package: 250
Mounting: SMD (SMT)
Number of Channels: 2
Data Rate (Max): 10Gbps
Delay Time: 10.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TUSB1064RNQT-ND,296-49111-2,296-49111-1,296-49111-6
Base Product Number: TUSB1064

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - TUSB1064RNQT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
TUSB1064RNQT
Signal Buffers, Repeaters, Splitters TUSB1064RNQT
USB-C 10GBPS ALT MODE UFP MUX

USB-C 10GBPS ALT MODE UFP MUX

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - TUSB1064RNQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
TUSB1064RNQT
Signal Buffers, Repeaters, Splitters TUSB1064RNQT
Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)

Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)

Buy Now
Sheung Wan, Hong Kong
USB Interface IC
TUSB1064RNQT
USB Interface IC TUSB1064RNQT
USB Interface IC USB Type-CG DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70

USB Interface IC USB Type-CG DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TUSB1064RNQT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TUSB1064RNQT
USB-C 10GBPS ALT MODE UFP MUX

USB-C 10GBPS ALT MODE UFP MUX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-TUSB1064RNQT 1014436-TUSB1064RNQT TUSB1064RNQT TUSB1064RNQT TUSB1064RNQT TUSB1064RNQT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters USB Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.3V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD694AR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details