Manufacturer: Texas Instruments
Win Source Part Number: 144435-TWL6040A2ZQZR
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Number of ADCs / DACs: 2 / 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 120-BGA Microstar Junior (6x6)
Analog Supply Voltage: 2.1V
Digital Supply Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
8-Channel High Quality Low-Power Audio Codec For Portable Applications 120-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TWL6040A2ZQZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TWL6040A2ZQZR can be used for catalog matching and distributor lookup.
Audio Interface I²C, Serial 120-BGA Microstar Junior (6x6)
Interface - CODECs 8CH HI QUALITY LO- PWR AUDIO CODEC
Audio Interface I²C, Serial 120-BGA Microstar Junior (6x6)
IC AUDIO CODEC 8CH LP 120BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 144435-TWL6040A2ZQZR | 716-TWL6040A2ZQZR | 296-29261-2-ND | TWL6040A2ZQZR | TWL6040A2ZQZR | TWL6040A2ZQZR |
| Product Name | Interface - Interface - CODECs - TWL6040A2ZQZR | Low-Power BGA Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -40 C (-40 F) | -30 to 85 C (-22 to 185 F) | -40 to 85 C (-40 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | BGA; 120-BGA Microstar Junior (6x6) | VFBGA | 120-VFBGA | BGA-Microstar-Junior-120 | BGA; 120-VFBGA | |
| Features | RoHS | RoHS | RoHS |