Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5154APNPR TVP5154APNPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035451-TVP5154APNPR Packaging: Reel - TR Type: Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035451-TVP5154APNPR Packaging: Reel - TR Type: Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5154APNPR - 035451-TVP5154APNPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5154APNPR
035451-TVP5154APNPR
Interface - Interface - Encoders, Decoders, Converters - TVP5154APNPR 035451-TVP5154APNPR
Manufacturer: Texas Instruments Win Source Part Number: 035451-TVP5154APNPR Packaging: Reel - TR Type: Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035451-TVP5154APNPR
Packaging: Reel - TR
Type: Video Decoder
Applications: Security Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Analog Supply Voltage: 1.8V
Digital Supply Voltage: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5154APNPR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5154APNPR
Encoders, Decoders, Converters TVP5154APNPR
IC VIDEO DECODER 4CH 128-HTQFP

IC VIDEO DECODER 4CH 128-HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5154APNPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5154APNPR
Encoders, Decoders, Converters TVP5154APNPR
Video Decoder IC Security Systems 128-HTQFP (14x14)

Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5154APNPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5154APNPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5154APNPR
IC VIDEO DECODER 4CH 128-HTQFP

IC VIDEO DECODER 4CH 128-HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035451-TVP5154APNPR TVP5154APNPR TVP5154APNPR TVP5154APNPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5154APNPR Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; TQFP; 128-HTQFP (14x14) QFP; 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Modems - ICs and Modules - SI2435-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers