Texas Instruments TX517 Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter TX517IZCQ

Description
Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter 144-NFBGA
Request a Quote Datasheet
Description
Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter 144-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TX517 Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter - TX517IZCQ - Texas Instruments
Dallas, TX, United States
TX517 Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter
TX517IZCQ
TX517 Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter TX517IZCQ
Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter 144-NFBGA

Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter 144-NFBGA

Buy Now Datasheet
Interface - Interface - Specialized - TX517IZCQ - 901587-TX517IZCQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TX517IZCQ
901587-TX517IZCQ
Interface - Interface - Specialized - TX517IZCQ 901587-TX517IZCQ
Manufacturer: Texas Instruments Win Source Part Number: 901587-TX517IZCQ Features: Medical Interface 144-NFBGA (13x13) Package: Tray Mounting: Surface Mount Family Name: TX517 Categories: Integrated Circuits (ICs) Case / Package: 144-NFBGA (13x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-29590, -296-29590, -TX517IZCQ-NDR, -296-29590-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901587-TX517IZCQ
Features: Medical Interface 144-NFBGA (13x13)
Package: Tray
Mounting: Surface Mount
Family Name: TX517
Categories: Integrated Circuits (ICs)
Case / Package: 144-NFBGA (13x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29590, -296-29590, -TX517IZCQ-NDR, -296-29590-ND

Buy Now Datasheet
Specialized - TX517IZCQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TX517IZCQ
Specialized TX517IZCQ
Medical Interface 144-NFBGA (13x13)

Medical Interface 144-NFBGA (13x13)

Buy Now
Interface - Specialized - TX517IZCQ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TX517IZCQ
Interface - Specialized TX517IZCQ
IC INTFACE SPECIALIZED 144NFBGA

IC INTFACE SPECIALIZED 144NFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TX517IZCQ
Integrated Circuits (ICs) - Interface - Specialized TX517IZCQ
IC INTFACE SPECIALIZED 144NFBGA

IC INTFACE SPECIALIZED 144NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TX517IZCQ 901587-TX517IZCQ TX517IZCQ TX517IZCQ TX517IZCQ
Product Name TX517 Dual Channel, High-Voltage - Multi-Level Fully Integrated Ultrasound Transmitter Interface - Interface - Specialized - TX517IZCQ Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Transmitter Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details