4-Port Full-Speed Universal Serial Bus Hub 32-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083503-TUSB2046BIVFR
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): TUSB2046BVFR; TUSB2046BVF; TUSB2046BIVFRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
IC HUB CONTROLLER USB 32LQFP
IC HUB CONTROLLER USB 32LQFP
IC HUB CONTROLLER USB 32LQFP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2046BIVFR | 083503-TUSB2046BIVFR | 296-11087-2-ND | TUSB2046BIVFR | TUSB2046BIVFR | TUSB2046BIVFR | TUSB2046BIVFR |
| Product Name | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Interface - Interface - Controllers - TUSB2046BIVFR | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | |
| Device Type | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |