Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFP TVP5147M1PFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 081828-TVP5147M1PFP Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081828-TVP5147M1PFP Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFP - 081828-TVP5147M1PFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFP
081828-TVP5147M1PFP
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFP 081828-TVP5147M1PFP
Manufacturer: Texas Instruments Win Source Part Number: 081828-TVP5147M1PFP Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081828-TVP5147M1PFP
Packaging: Reel - TR
Type: Video Decoder
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5147M1PFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5147M1PFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5147M1PFP
IC DIGITL VIDEO DECODER 80-HTQFP

IC DIGITL VIDEO DECODER 80-HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5147M1PFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5147M1PFP
Encoders, Decoders, Converters TVP5147M1PFP
Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5147M1PFP - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5147M1PFP
Encoders, Decoders, Converters TVP5147M1PFP
IC DIGITL VIDEO DECODER 80-HTQFP

IC DIGITL VIDEO DECODER 80-HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 081828-TVP5147M1PFP TVP5147M1PFP TVP5147M1PFP TVP5147M1PFP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFP Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad QFP; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details
Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GF,132 - 1009260-74LVC1G3157GF,132 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XSON, SOT891 (1x1)
View Details
2 suppliers