Texas Instruments TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution TUSB6250PFCG4

Description
USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70
Request a Quote Datasheet
Description
USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution - TUSB6250PFCG4 - Texas Instruments
Dallas, TX, United States
TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution
TUSB6250PFCG4
TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution TUSB6250PFCG4
USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70

USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - TUSB6250PFCG4 - 1114882-TUSB6250PFCG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TUSB6250PFCG4
1114882-TUSB6250PFCG4
Interface - Interface - Specialized - TUSB6250PFCG4 1114882-TUSB6250PFCG4
Manufacturer: Texas Instruments Win Source Part Number: 1114882-TUSB6250PFCG 4 Packaging: Tray Applications: USB 2.0 to ATA/ATAPI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114882-TUSB6250PFCG4
Packaging: Tray
Applications: USB 2.0 to ATA/ATAPI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TUSB6250PFCG4
Integrated Circuits (ICs) - Interface - Specialized TUSB6250PFCG4
IC INTERFACE SPECIALIZED 80TQFP

IC INTERFACE SPECIALIZED 80TQFP

Supplier's Site
Specialized - TUSB6250PFCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TUSB6250PFCG4
Specialized TUSB6250PFCG4
USB 2.0 to ATA/ATAPI Bridge Interface 80-TQFP (12x12)

USB 2.0 to ATA/ATAPI Bridge Interface 80-TQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB6250PFCG4 1114882-TUSB6250PFCG4 TUSB6250PFCG4 TUSB6250PFCG4
Product Name TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution Interface - Interface - Specialized - TUSB6250PFCG4 Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology USB ATA, ATAPI
Device Type TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Quad Interface Transceiver IC - 710-AM26LV31CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details