Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TUSB1046A-DCIRNQR TUSB1046A-DCIRNQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852663-TUSB1046A-DCI RNQR Features: Switch IC 4 Channel Package: Reel - TR Family Name: TUSB1046 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1046A-DCIRNQ RTR, 296-TUSB1046A-DCIRNQ RDKR, 296-TUSB1046A-DCIRNQ RCT, TUSB1046A-DCIRNQR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852663-TUSB1046A-DCI RNQR Features: Switch IC 4 Channel Package: Reel - TR Family Name: TUSB1046 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1046A-DCIRNQ RTR, 296-TUSB1046A-DCIRNQ RDKR, 296-TUSB1046A-DCIRNQ RCT, TUSB1046A-DCIRNQR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TUSB1046A-DCIRNQR - 852663-TUSB1046A-DCIRNQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TUSB1046A-DCIRNQR
852663-TUSB1046A-DCIRNQR
Interface - Interface - Analog Switches - Special Purpose - TUSB1046A-DCIRNQR 852663-TUSB1046A-DCIRNQR
Manufacturer: Texas Instruments Win Source Part Number: 852663-TUSB1046A-DCI RNQR Features: Switch IC 4 Channel Package: Reel - TR Family Name: TUSB1046 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1046A-DCIRNQ RTR, 296-TUSB1046A-DCIRNQ RDKR, 296-TUSB1046A-DCIRNQ RCT, TUSB1046A-DCIRNQR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 852663-TUSB1046A-DCIRNQR
Features: Switch IC 4 Channel
Package: Reel - TR
Family Name: TUSB1046
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TUSB1046A-DCIRNQRTR, 296-TUSB1046A-DCIRNQRDKR, 296-TUSB1046A-DCIRNQRCT, TUSB1046A-DCIRNQR-ND

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-TUSB1046A-DCIRNQR
Interface Transceiver IC 756-TUSB1046A-DCIRNQR
USB Type-C™ DP ALT Mode 10 Gbps Linear Redriver Crosspoint Switch 40-WQFN 0 to 70 Product overview: TUSB1046A-DCIRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1046A-DCIRNQ R can be used for catalog matching and distributor lookup.

USB Type-C™ DP ALT Mode 10 Gbps Linear Redriver Crosspoint Switch 40-WQFN 0 to 70 Product overview: TUSB1046A-DCIRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1046A-DCIRNQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - TUSB1046A-DCIRNQR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TUSB1046A-DCIRNQR
Analog Switches - Special Purpose TUSB1046A-DCIRNQR
TUSB1046A-DCIRNQR

TUSB1046A-DCIRNQR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB1046A-DCIRNQR
USB Interface IC TUSB1046A-DCIRNQR
USB Interface IC USB Type-CG DP ALT Mode 10 Gbps Linear Redriver Crosspoint Switch 40-WQFN 0 to 70

USB Interface IC USB Type-CG DP ALT Mode 10 Gbps Linear Redriver Crosspoint Switch 40-WQFN 0 to 70

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TUSB1046A-DCIRNQR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TUSB1046A-DCIRNQR
TUSB1046A-DCIRNQR

TUSB1046A-DCIRNQR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 852663-TUSB1046A-DCIRNQR 756-TUSB1046A-DCIRNQR TUSB1046A-DCIRNQR TUSB1046A-DCIRNQR TUSB1046A-DCIRNQR
Product Name Interface - Interface - Analog Switches - Special Purpose - TUSB1046A-DCIRNQR Interface Transceiver IC Analog Switches - Special Purpose USB Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver ReDriver Sensor Interface; Buffer
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface Transceiver IC - 702-SI32261-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9949AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details