Texas Instruments TSU6111 Dual SP2T Micro-USB Switch with integrated impedance and charger detection TSU6111RSVR

Description
Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85
Request a Quote Datasheet
Description
Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSU6111 Dual SP2T Micro-USB Switch with integrated impedance and charger detection - TSU6111RSVR - Texas Instruments
Dallas, TX, United States
TSU6111 Dual SP2T Micro-USB Switch with integrated impedance and charger detection
TSU6111RSVR
TSU6111 Dual SP2T Micro-USB Switch with integrated impedance and charger detection TSU6111RSVR
Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85

Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TSU6111RSVR - 1114798-TSU6111RSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TSU6111RSVR
1114798-TSU6111RSVR
Interface - Interface - Analog Switches - Special Purpose - TSU6111RSVR 1114798-TSU6111RSVR
Manufacturer: Texas Instruments Win Source Part Number: 1114798-TSU6111RSVR Packaging: Reel - TR Features: I2C, USB 2.0 Applications: USB, UART Switch Circuit: SPDT -3db Bandwidth: 920MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-UQFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114798-TSU6111RSVR
Packaging: Reel - TR
Features: I2C, USB 2.0
Applications: USB, UART
Switch Circuit: SPDT
-3db Bandwidth: 920MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-UQFN (2.6x1.8)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TSU6111RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TSU6111RSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TSU6111RSVR
IC USB SWITCH SP2T DUAL 16UQFN

IC USB SWITCH SP2T DUAL 16UQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSU6111RSVR 1114798-TSU6111RSVR TSU6111RSVR
Product Name TSU6111 Dual SP2T Micro-USB Switch with integrated impedance and charger detection Interface - Interface - Analog Switches - Special Purpose - TSU6111RSVR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BF3A - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300", 7.62mm)
View Details
2 suppliers