Manufacturer: Texas Instruments
Win Source Part Number: 1114874-TUSB321RWBR
Packaging: Reel - TR
Applications: USB
Mounting: Surface Mount
Family Name: TUSB321RWBR
Categories: Integrated Circuits
Status: Active
Case / Package: 12-X2QFN (1.6x1.6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TUSB321IRWBR;
Introduction Date: June 24, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
USB Interface IC, 5V, 12-Pin, Commercial Temp Product overview: TUSB321RWBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-TUSB321RWBR can be used for catalog matching and distributor lookup.
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
X2-QFN-12(1.6x1.6) USB ICs ROHS
USB Interface IC USB Type-C Configuration Channel Logic and Port Control with VCONN 12-X2QFN 0 to 70
USB PORT CONDITIONER, X2QFN-12; USB IC Type:USB Type-C Configuration Channel Logic and Port Control; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:X2QFN; No. of Pins:12Pins; Data Rate:-;RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1114874-TUSB321RWBR | 407-TUSB321RWBR | TUSB321RWBR | TUSB321RWBR | TUSB321RWBR | TUSB321RWBR | TUSB321RWBR | TUSB321RWBR | 27AJ0884 |
| Product Name | Interface - Interface - Specialized - TUSB321RWBR | 5V Interface Transceiver IC | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Communication Interface Chip/UART/485/232 >> USB ICs | USB Interface IC | Usb Port Conditioner, X2Qfn-12; Usb Ic Type Texas Instruments |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V~5.5V | 5V | Other; 4.5V | ||
| Package Type | 12-X2QFN (1.6x1.6) | 12-XFQFN | 12-XFQFN | 12-XFQFN | QFNL | X2QFN-12 | X2QFN | ||
| Device Type | Transceiver | Sensor Interface | Sensor Interface | UART | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |