Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - CODECs TWL6040A3ZBHR

Description
Win Source Part Number: 1199280-TWL6040A3ZBH R Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 2.1V Voltage - Supply, Digital: 1.8V Number of ADCs / DACs: 2 / 4 Sigma Delta: No Package / Case: 120-VFBGA Supplier Device Package: 120-NFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TWL6040A3ZBHRCT, 296-TWL6040A3ZBHRDKR ,296-TWL6040A3ZBHRTR Base Product Number: TWL6040 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1199280-TWL6040A3ZBH R Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 2.1V Voltage - Supply, Digital: 1.8V Number of ADCs / DACs: 2 / 4 Sigma Delta: No Package / Case: 120-VFBGA Supplier Device Package: 120-NFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TWL6040A3ZBHRCT, 296-TWL6040A3ZBHRDKR ,296-TWL6040A3ZBHRTR Base Product Number: TWL6040 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1199280-TWL6040A3ZBHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1199280-TWL6040A3ZBHR
Integrated Circuits (ICs) - Interface - CODECs 1199280-TWL6040A3ZBHR
Win Source Part Number: 1199280-TWL6040A3ZBH R Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 2.1V Voltage - Supply, Digital: 1.8V Number of ADCs / DACs: 2 / 4 Sigma Delta: No Package / Case: 120-VFBGA Supplier Device Package: 120-NFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TWL6040A3ZBHRCT, 296-TWL6040A3ZBHRDKR ,296-TWL6040A3ZBHRTR Base Product Number: TWL6040 Product Status: Not For New Designs

Win Source Part Number: 1199280-TWL6040A3ZBHR
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Data Interface: I2C
Voltage - Supply, Analog: 2.1V
Voltage - Supply, Digital: 1.8V
Number of ADCs / DACs: 2 / 4
Sigma Delta: No
Package / Case: 120-VFBGA
Supplier Device Package: 120-NFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TWL6040A3ZBHRCT,296-TWL6040A3ZBHRDKR,296-TWL6040A3ZBHRTR
Base Product Number: TWL6040
Product Status: Not For New Designs

Buy Now Datasheet
CODECS - 296-TWL6040A3ZBHRTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface I²C 120-NFBGA (6x6)

Audio Interface I²C 120-NFBGA (6x6)

Buy Now Datasheet
CODECS - 296-TWL6040A3ZBHRCT-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface I²C 120-NFBGA (6x6)

Audio Interface I²C 120-NFBGA (6x6)

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
716-TWL6040A3ZBHR
Low-Power Interface Transceiver IC 716-TWL6040A3ZBHR
8-CHANNEL HIGH QUALITY LOW-POWER Product overview: TWL6040A3ZBHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TWL6040A3ZBHR can be used for catalog matching and distributor lookup.

8-CHANNEL HIGH QUALITY LOW-POWER Product overview: TWL6040A3ZBHR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TWL6040A3ZBHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TWL6040A3ZBHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface I²C 120-NFBGA (6x6)

Audio Interface I²C 120-NFBGA (6x6)

Buy Now Datasheet
Interface - CODECs - TWL6040A3ZBHR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TWL6040A3ZBHR
Interface - CODECs TWL6040A3ZBHR
8-CHANNEL HIGH QUALITY LOW-POWER

8-CHANNEL HIGH QUALITY LOW-POWER

Supplier's Site Datasheet
8-CHANNEL HIGH QUALITY LOW-POWER

8-CHANNEL HIGH QUALITY LOW-POWER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1199280-TWL6040A3ZBHR 296-TWL6040A3ZBHRTR-ND 716-TWL6040A3ZBHR TWL6040A3ZBHR TWL6040A3ZBHR TWL6040A3ZBHR
Product Name Integrated Circuits (ICs) - Interface - CODECs CODECS Low-Power Interface Transceiver IC CODECS Interface - CODECs CODECS
Device Type Sensor Interface; Codec Codec Transceiver Codec Sensor Interface; Codec Audio
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 120-VFBGA Tape & Reel (TR) BGA; 120-VFBGA 120-VFBGA
Pins 120 # 120 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details