TUSB8041 Four-Port USB 3.0 Hub 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798531-TUSB8041IRGCT
Operating Temperature Range: -40°C ~ 85°C
Operating Supply Voltage: 1.1V, 3.3V
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Family Name: TUSB8041IRGCT
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TUSB8041IRGCR; TUSB8041IPAPQ1; TUSB8041IPAPRQ1; TUSB8041IRGCT; TUSB8041IPAPRQ1; TUSB8041RGCT;
Introduction Date: May 29, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
IC 4-PORT USB 3.0 HUB 64VQFN
IC 4-PORT USB 3.0 HUB 64VQFN
IC 4-PORT USB 3.0 HUB 64VQFN
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Interface IC TUSB8041 Four-Port USB 3.0 Hub
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8041IRGCT | 798531-TUSB8041IRGCT | 296-49022-2-ND | TUSB8041IRGCT | TUSB8041IRGCT | TUSB8041IRGCT | TUSB8041IRGCT | TUSB8041IRGCT |
| Product Name | TUSB8041 TUSB8041 Four-Port USB 3.0 Hub | Interface - Interface - Controllers - TUSB8041IRGCT | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC |
| Technology | USB | USB; I2C; SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; USB | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | ||
| Device Type | TUSB8041 TUSB8041 Four-Port USB 3.0 Hub | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |