Win Source Part Number: 993213-TUSB1064IRNQT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB Type C
Standard Package: 250
Mounting: SMD (SMT)
Number of Channels: 2
Data Rate (Max): 10Gbps
Delay Time: 10.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TUSB1064IRNQT-ND,296
Base Product Number: TUSB1064
USB-C DP Alt Mode 10Gbps Redriver | 40-WQFN | Industrial Product overview: TUSB1064IRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1064IRNQT can be used for catalog matching and distributor lookup.
USB-C 10GBPS ALT MODE UFP MUX
Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
RE-DRIVER SW, USB 3.1, 8.1GBPS, WQFN-40; USB IC Type:USB Type-C Re-driver Switch; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:40Pins; Data Rate:8.1Gbps; No. of Ports:2 RoHS Compliant: Yes
USB Interface IC USB Type-CG DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN -40 to 85
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 993213-TUSB1064IRNQT | 756-TUSB1064IRNQT | TUSB1064IRNQT | TUSB1064IRNQT | 27AJ0877 | TUSB1064IRNQT |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Industrial Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Re-Driver Sw, Usb 3.1, 8.1Gbps, Wqfn-40; Usb Ic Type Texas Instruments | USB Interface IC |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | ||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V | 3.3V | |
| Data Rate | 1.00E7 kbps | 1.00E7 kbps | 8.10E6 kbps | 1.00E7 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |