Texas Instruments TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller TUSB6020PFC

Description
USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller 80-TQFP 0 to 70
Request a Quote
Description
USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller 80-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TUSB6020PFC is a USB 2.0 high-speed On-the-Go (OTG) dual-role controller with an integrated PHY, designed for versatile applications. It supports operation as either a function controller for USB peripherals or as a host/peripheral in point-to-point or multi-point communications. The device is compliant with USB 2.0 specifications and offers one-port operation at low speed (1.5 Mb/s), full speed (12 Mb/s), and high speed (480 Mb/s). The TUSB6020PFC is compatible with various Texas Instruments DSP platforms equipped with a mini-PCI interface and an active VLYNQ connection, including the DM6437 Digital Video Development Platform and the C6424 DSP Evaluation Module. It can be configured to provide multiple USB functions, including OTG host and device capabilities, as well as functioning as a USB mass storage device. Engineers considering this product should note its suitability for applications requiring flexible USB connectivity and its compliance with relevant USB specifications.

Datasheet Summary
Powered by GS/AI

The TUSB6020PFC is a USB 2.0 high-speed On-the-Go (OTG) dual-role controller with an integrated PHY, designed for versatile applications. It supports operation as either a function controller for USB peripherals or as a host/peripheral in point-to-point or multi-point communications. The device is compliant with USB 2.0 specifications and offers one-port operation at low speed (1.5 Mb/s), full speed (12 Mb/s), and high speed (480 Mb/s). The TUSB6020PFC is compatible with various Texas Instruments DSP platforms equipped with a mini-PCI interface and an active VLYNQ connection, including the DM6437 Digital Video Development Platform and the C6424 DSP Evaluation Module. It can be configured to provide multiple USB functions, including OTG host and device capabilities, as well as functioning as a USB mass storage device. Engineers considering this product should note its suitability for applications requiring flexible USB connectivity and its compliance with relevant USB specifications.

Suppliers

Company
Product
Description
Supplier Links
TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller - TUSB6020PFC - Texas Instruments
Dallas, TX, United States
TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller
TUSB6020PFC
TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller TUSB6020PFC
USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller 80-TQFP 0 to 70

USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller 80-TQFP 0 to 70

Buy Now Datasheet
 - TUSB6020PFC - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQFP80

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQFP80

Supplier's Site Datasheet
Interface - Interface - Controllers - TUSB6020PFC - 145070-TUSB6020PFC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB6020PFC
145070-TUSB6020PFC
Interface - Interface - Controllers - TUSB6020PFC 145070-TUSB6020PFC
Manufacturer: Texas Instruments Win Source Part Number: 145070-TUSB6020PFC Packaging: Tray Protocol: USB Standards: USB 2.0, OTG Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-TQFP (12x12) Purpose: Controller Supply Voltage - Operating: 1.5V, 1.8V, 3.3V Operating Supply Current: 78.1mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 96

Manufacturer: Texas Instruments
Win Source Part Number: 145070-TUSB6020PFC
Packaging: Tray
Protocol: USB
Standards: USB 2.0, OTG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-TQFP (12x12)
Purpose: Controller
Supply Voltage - Operating: 1.5V, 1.8V, 3.3V
Operating Supply Current: 78.1mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 96

Buy Now Datasheet
Controllers - 296-23827-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-23827-ND
Controllers 296-23827-ND
USB Controller USB 2.0, OTG Parallel Interface 80-TQFP (12x12)

USB Controller USB 2.0, OTG Parallel Interface 80-TQFP (12x12)

Buy Now Datasheet
Controllers - TUSB6020PFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB6020PFC
Controllers TUSB6020PFC
USB Controller USB 2.0, OTG Parallel Interface 80-TQFP (12x12)

USB Controller USB 2.0, OTG Parallel Interface 80-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB6020PFC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB6020PFC
Integrated Circuits (ICs) - Interface - Controllers TUSB6020PFC
IC USB 2.0 DUAL-ROLE CTRL 80TQFP

IC USB 2.0 DUAL-ROLE CTRL 80TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB6020PFC TUSB6020PFC 145070-TUSB6020PFC 296-23827-ND TUSB6020PFC TUSB6020PFC
Product Name TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller Interface - Interface - Controllers - TUSB6020PFC Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB; Parallel Parallel USB; USB
Device Type TUSB6020 USB 2.0 High-Speed On-the-Go Local Bus Interface Bridge Controller Transceiver Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details