High Speed/Super Speed USB Redriver USB 3.1 3.3V T/R 40-Pin WQFN EP Product overview: TUSB1044RNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1044RNQT can be used for catalog matching and distributor lookup.
USB Interface IC USB TYPE-CG 10 Gbps Multi-Protocol Bi-Directional Linear Redriver 40-WQFN 0 to 70
USB-C 10GBPS MULTI-PROT LINEAR R
USB-C 10GBPS MULTI-PROT LINEAR R
ReDriver Channel 10Gbps 40-WQFN (6x4)
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB1044RNQT | TUSB1044RNQT | TUSB1044RNQT | TUSB1044RNQT | TUSB1044RNQT |
| Product Name | 3.3V Interface Transceiver IC | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | ReDriver | Sensor Interface; Buffer | Buffer | |
| Operating Temperature | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Features | RoHS | RoHS |