The TUSB2551A is a single-chip USB 2.0 transceiver supporting full-speed (12-Mbit/s) and low-speed (1.5-Mbit/s) operation, with integrated 5-V to 3.3-V voltage regulation and I/O operation down to 1.65 V. It complies with IEC-61000-4-2 ESD ratings of ±9 kV contact and ±9 kV air-gap discharge. The TUSB2551ARGTR variant is packaged in a 16-pin VQFN (RGT) with an exposed die pad, measuring 3.3 mm by 3.3 mm, and operates from -40°C to 85°C.
Advanced Universal Serial Bus Transceiver 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035437-TUSB2551ARGTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/3
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 1.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQCC16
USB Transceiver 1TR 12Mbps 16-Pin VQFN EP T/R Product overview: TUSB2551ARGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB2551ARGTR can be used for catalog matching and distributor lookup.
USB Interface IC Advanced Universal Serial Bus Xcvr
IC TRANSCEIVER HALF 1/3 16QFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2551ARGTR | 035437-TUSB2551ARGTR | TUSB2551ARGTR | 710-TUSB2551ARGTR | TUSB2551ARGTR | TUSB2551ARGTR |
| Product Name | TUSB2551A Advanced Universal Serial Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - TUSB2551ARGTR | VQFN Interface Transceiver IC | USB Interface IC | Drivers, Receivers, Transceivers | |
| Technology | USB | USB 2.0 | ||||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |