Win Source Part Number: 1336846-TUSB8044AIRG
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 250
Protocol: USB
Function: Hub Controller
Interface: I2C, SMBus
Standards: USB 3.1
Voltage - Supply: 0.99V ~ 1.26V, 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TUSB8044
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB Interface IC Four-port USB 3.2 x1 Gen1 hub with USB billboard 64-VQFN -40 to 85
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB TRANSCEIVER
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1336846-TUSB8044AIRGCT | 296-TUSB8044AIRGTR-ND | TUSB8044AIRGCT | TUSB8044AIRGCT | TUSB8044AIRGCT | TUSB8044AIRGCT |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 0.99V ~ 1.26V~ 3V ~ 3.6V | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | 3V; 3.6V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V | 3V; 3.6V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | USB; USB |