8-Channel Low-Power Audio Codec for Portable Applications Product overview: TWL6040A3SRSZQZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TWL6040A3SRSZQZR
Manufacturer: Texas Instruments
Win Source Part Number: 901571-TWL6040A3SRSZ
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface - I²C 120-BGA Microstar Junior (6x6)
Package: Reel - TR
Package: 120-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TWL604
Categories: Integrated Circuits (ICs)
Case / Package: 120-BGA Microstar Junior (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Interface I²C 120-BGA Microstar Junior (6x6)
IC AUDIO CODEC 8CH LP 120BGA
IC AUDIO CODEC 8CH LP 120BGA
Audio Interface I²C 120-BGA Microstar Junior (6x6)
Interface - CODECs 8Ch High Quality Low Pwr Audio Codec
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-TWL6040A3SRSZQZR | 901571-TWL6040A3SRSZQZR | TWL6040A3SRSZQZR-ND | TWL6040A3SRSZQZR | TWL6040A3SRSZQZR | TWL6040A3SRSZQZR | TWL6040A3SRSZQZR |
| Product Name | Low-Power Interface Transceiver IC | Interface - Interface - CODECs - TWL6040A3SRSZQZR | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Codec | Audio | Sensor Interface; Codec | Codec | |
| Package Type | BGA MICROSTAR JUNIOR | BGA; 120-BGA Microstar Junior (6x6) | 120-VFBGA | 120-VFBGA | BGA; 120-VFBGA | BGA-Microstar-Junior-120 | |
| Pins | 120 # | 120 # | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |