Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFPR TVP5147M1PFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035444-TVP5147M1PFPR Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035444-TVP5147M1PFPR Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFPR - 035444-TVP5147M1PFPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFPR
035444-TVP5147M1PFPR
Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFPR 035444-TVP5147M1PFPR
Manufacturer: Texas Instruments Win Source Part Number: 035444-TVP5147M1PFPR Packaging: Reel - TR Type: Video Decoder Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 1.8V, 3.3V Digital Supply Voltage: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035444-TVP5147M1PFPR
Packaging: Reel - TR
Type: Video Decoder
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 1.8V, 3.3V
Digital Supply Voltage: 1.8V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5147M1PFPR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5147M1PFPR
Encoders, Decoders, Converters TVP5147M1PFPR
IC VIDEO DECODER 10BIT 80TQFP

IC VIDEO DECODER 10BIT 80TQFP

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5147M1PFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5147M1PFPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5147M1PFPR
IC VIDEO DECODER 10BIT 80TQFP

IC VIDEO DECODER 10BIT 80TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5147M1PFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5147M1PFPR
Encoders, Decoders, Converters TVP5147M1PFPR
Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Video Decoder IC LCD TV/Monitor 80-HTQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035444-TVP5147M1PFPR TVP5147M1PFPR TVP5147M1PFPR TVP5147M1PFPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5147M1PFPR Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 80-HTQFP (12x12) QFP; 80-TQFP Exposed Pad 80-TQFP Exposed Pad QFP; TQFP; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907051P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details