Texas Instruments TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BVFG4

Description
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70
Request a Quote Datasheet
Description
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub - TUSB2046BVFG4 - Texas Instruments
Dallas, TX, United States
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub
TUSB2046BVFG4
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BVFG4
4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70

4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TUSB2046BVFG4 - 213582-TUSB2046BVFG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB2046BVFG4
213582-TUSB2046BVFG4
Interface - Interface - Controllers - TUSB2046BVFG4 213582-TUSB2046BVFG4
Manufacturer: Texas Instruments Win Source Part Number: 213582-TUSB2046BVFG4 Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213582-TUSB2046BVFG4
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - TUSB2046BVFG4-ND - DigiKey
Thief River Falls, MN, United States
Controllers
TUSB2046BVFG4-ND
Controllers TUSB2046BVFG4-ND
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Interface - Controllers - TUSB2046BVFG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB2046BVFG4
Interface - Controllers TUSB2046BVFG4
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB2046BVFG4
USB Interface IC TUSB2046BVFG4
USB Interface IC 4-Port Full-Speed Hub

USB Interface IC 4-Port Full-Speed Hub

Buy Now Datasheet
Controllers - TUSB2046BVFG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB2046BVFG4
Controllers TUSB2046BVFG4
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TUSB2046BVFG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB2046BVFG4
Integrated Circuits (ICs) - Interface - Controllers TUSB2046BVFG4
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB2046BVFG4 213582-TUSB2046BVFG4 TUSB2046BVFG4-ND TUSB2046BVFG4 TUSB2046BVFG4 TUSB2046BVFG4 TUSB2046BVFG4
Product Name TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub Interface - Interface - Controllers - TUSB2046BVFG4 Controllers Interface - Controllers USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB USB; USB USB; USB USB; USB
Device Type TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540M96G4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details