Texas Instruments TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller TUSB7320RKMT

Description
SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR 0 to 70
Request a Quote Datasheet
Description
SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller - TUSB7320RKMT - Texas Instruments
Dallas, TX, United States
TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller
TUSB7320RKMT
TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller TUSB7320RKMT
SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR 0 to 70

SuperSpeed USB 2?Port xHCI Host Controller 100-WQFN-MR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TUSB7320RKMT - 1114884-TUSB7320RKMT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB7320RKMT
1114884-TUSB7320RKMT
Interface - Interface - Controllers - TUSB7320RKMT 1114884-TUSB7320RKMT
Manufacturer: Texas Instruments Win Source Part Number: 1114884-TUSB7320RKMT Packaging: Reel - TR Protocol: USB Standards: USB 3.0 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 100-WQFN-MR (9x9) Purpose: Host Controller Supply Voltage - Operating: 1.1V, 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Security, Lighting, Metering, Automation & Process Control Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1114884-TUSB7320RKMT
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-WQFN-MR (9x9)
Purpose: Host Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Security, Lighting, Metering, Automation & Process Control
Quantity per package: 250

Buy Now Datasheet
Controllers - 296-32597-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-32597-1-ND
Controllers 296-32597-1-ND
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

Buy Now Datasheet
Controllers - 296-32597-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-32597-6-ND
Controllers 296-32597-6-ND
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

Buy Now Datasheet
Controllers - 296-32597-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-32597-2-ND
Controllers 296-32597-2-ND
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB7320RKMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB7320RKMT
Integrated Circuits (ICs) - Interface - Controllers TUSB7320RKMT
IC HUB CONTROLLER USB 100WQFN

IC HUB CONTROLLER USB 100WQFN

Supplier's Site
Controllers - TUSB7320RKMT - ODG (Origin Data Global)
Shenzhen, China
Controllers
TUSB7320RKMT
Controllers TUSB7320RKMT
IC HUB CONTROLLER USB 100WQFN

IC HUB CONTROLLER USB 100WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB7320RKMT
USB Interface IC TUSB7320RKMT
USB Interface IC SuperSpd USB 2-Port xHCI Host Cntrlr

USB Interface IC SuperSpd USB 2-Port xHCI Host Cntrlr

Buy Now Datasheet
Controllers - TUSB7320RKMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB7320RKMT
Controllers TUSB7320RKMT
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)

Buy Now
Interface - Controllers - TUSB7320RKMT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB7320RKMT
Interface - Controllers TUSB7320RKMT
IC HUB CONTROLLER USB 100WQFN

IC HUB CONTROLLER USB 100WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB7320RKMT 1114884-TUSB7320RKMT 296-32597-1-ND TUSB7320RKMT TUSB7320RKMT TUSB7320RKMT TUSB7320RKMT TUSB7320RKMT
Product Name TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller Interface - Interface - Controllers - TUSB7320RKMT Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Controllers Interface - Controllers
Technology USB USB; PCI USB; USB USB; USB, PCIe USB; PCI; USB, PCIe USB; PCI; USB, PCIe
Device Type TUSB7320 SuperSpeed USB 2?Port xHCI Host Controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specialized - 32P4101A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details