Texas Instruments TSU6721 USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch TSU6721YFFR

Description
USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch 25-DSBGA -40 to 85
Request a Quote Datasheet
Description
USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch 25-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSU6721 USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch - TSU6721YFFR - Texas Instruments
Dallas, TX, United States
TSU6721 USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch
TSU6721YFFR
TSU6721 USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch TSU6721YFFR
USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch 25-DSBGA -40 to 85

USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch 25-DSBGA -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TSU6721YFFR - 1274889-TSU6721YFFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TSU6721YFFR
1274889-TSU6721YFFR
Interface - Interface - Analog Switches - Special Purpose - TSU6721YFFR 1274889-TSU6721YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1274889-TSU6721YFFR Packaging: Reel Features: Charger Detection, ID Pass Switch, I2C, UART, USB 2.0 Applications: Audio, UART, USB Switch Circuit: SP3T Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 25-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 25-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4V ~ 6.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274889-TSU6721YFFR
Packaging: Reel
Features: Charger Detection, ID Pass Switch, I2C, UART, USB 2.0
Applications: Audio, UART, USB
Switch Circuit: SP3T
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 25-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4V ~ 6.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TSU6721YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TSU6721YFFR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TSU6721YFFR
IC USB SWITCH SP4T 25DSBGA

IC USB SWITCH SP4T 25DSBGA

Supplier's Site
Analog Switches - Special Purpose - TSU6721YFFR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TSU6721YFFR
Analog Switches - Special Purpose TSU6721YFFR
IC USB SWITCH SP4T 25DSBGA

IC USB SWITCH SP4T 25DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSU6721YFFR 1274889-TSU6721YFFR TSU6721YFFR TSU6721YFFR
Product Name TSU6721 USB Port Multimedia Switch Supports USB, UART, AUDIO, ID, MIC, and Load Switch Interface - Interface - Analog Switches - Special Purpose - TSU6721YFFR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Technology USB
Device Type UART Sensor Interface
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers