Texas Instruments Standard Linear and Logic Interface - Interface - Specialized - TUSB211IRWBR TUSB211IRWBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274976-TUSB211IRWBR Packaging: Reel - TR Package: 12-XFQFN Applications: Signal Processing Mounting: SMD Operating Supply Voltage: 3.3V Interface: USB Family Name: TUSB211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-X2QFN (1.6x1.6) Alternative Parts (Cross-Reference): TUSB211IRWBT; TUSB211RWBT; TUSB211RWBR; Introduction Date: June 16, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274976-TUSB211IRWBR Packaging: Reel - TR Package: 12-XFQFN Applications: Signal Processing Mounting: SMD Operating Supply Voltage: 3.3V Interface: USB Family Name: TUSB211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-X2QFN (1.6x1.6) Alternative Parts (Cross-Reference): TUSB211IRWBT; TUSB211RWBT; TUSB211RWBR; Introduction Date: June 16, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TUSB211IRWBR - 1274976-TUSB211IRWBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TUSB211IRWBR
1274976-TUSB211IRWBR
Interface - Interface - Specialized - TUSB211IRWBR 1274976-TUSB211IRWBR
Manufacturer: Texas Instruments Win Source Part Number: 1274976-TUSB211IRWBR Packaging: Reel - TR Package: 12-XFQFN Applications: Signal Processing Mounting: SMD Operating Supply Voltage: 3.3V Interface: USB Family Name: TUSB211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-X2QFN (1.6x1.6) Alternative Parts (Cross-Reference): TUSB211IRWBT; TUSB211RWBT; TUSB211RWBR; Introduction Date: June 16, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1274976-TUSB211IRWBR
Packaging: Reel - TR
Package: 12-XFQFN
Applications: Signal Processing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: USB
Family Name: TUSB211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-X2QFN (1.6x1.6)
Alternative Parts (Cross-Reference): TUSB211IRWBT; TUSB211RWBT; TUSB211RWBR;
Introduction Date: June 16, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TUSB211IRWBR
Integrated Circuits (ICs) - Interface - Specialized TUSB211IRWBR
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site
Interface - Specialized - TUSB211IRWBR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TUSB211IRWBR
Interface - Specialized TUSB211IRWBR
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site Datasheet
Specialized - TUSB211IRWBR - ODG (Origin Data Global)
Shenzhen, China
Specialized
TUSB211IRWBR
Specialized TUSB211IRWBR
IC INTERFACE SPECIALIZED 12X2QFN

IC INTERFACE SPECIALIZED 12X2QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB211IRWBR
USB Interface IC TUSB211IRWBR
USB Interface IC USB 2.0 480-Mbps high-speed signal conditioner 12-X2QFN -40 to 85

USB Interface IC USB 2.0 480-Mbps high-speed signal conditioner 12-X2QFN -40 to 85

Buy Now Datasheet
Specialized - TUSB211IRWBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TUSB211IRWBR
Specialized TUSB211IRWBR
Signal Processing Interface 12-X2QFN (1.6x1.6)

Signal Processing Interface 12-X2QFN (1.6x1.6)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1274976-TUSB211IRWBR TUSB211IRWBR TUSB211IRWBR TUSB211IRWBR TUSB211IRWBR TUSB211IRWBR
Product Name Interface - Interface - Specialized - TUSB211IRWBR Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized USB Interface IC Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 3.3V Other Other; 3.3V 3.3V Other; 3.3V
Technology USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Telecom - SI3208-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - ADAU1361BCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details