Two-Port USB 3.0 Hub 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1274994-TUSB8020BIPH
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V, 3.3V
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
USB Interface IC Two-Port USB 3.0 Hub
IC USB 3.0 HUB 2 PORT 48HTQFP
IC USB 3.0 HUB 2 PORT 48HTQFP
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
IC USB 2.0 HUB 2 PORT 48HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8020BIPHPR | 1274994-TUSB8020BIPHPR | 296-44969-6-ND | TUSB8020BIPHPR | TUSB8020BIPHPR | TUSB8020BIPHPR | TUSB8020BIPHPR | TUSB8020BIPHPR |
| Product Name | TUSB8020B Two-Port USB 3.0 Hub | Interface - Interface - Controllers - TUSB8020BIPHPR | Controllers | USB Interface IC | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; I2C; SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; USB | ||
| Device Type | TUSB8020B Two-Port USB 3.0 Hub | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |