Texas Instruments TUSB1106 Advanced Universal Serial Bus Transcievers TUSB1106RSVR

Description
Advanced Universal Serial Bus Transcievers 16-UQFN -40 to 85
Request a Quote Datasheet
Description
Advanced Universal Serial Bus Transcievers 16-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB1106 Advanced Universal Serial Bus Transcievers - TUSB1106RSVR - Texas Instruments
Dallas, TX, United States
TUSB1106 Advanced Universal Serial Bus Transcievers
TUSB1106RSVR
TUSB1106 Advanced Universal Serial Bus Transcievers TUSB1106RSVR
Advanced Universal Serial Bus Transcievers 16-UQFN -40 to 85

Advanced Universal Serial Bus Transcievers 16-UQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TUSB1106RSVR
Interface Transceiver IC 710-TUSB1106RSVR
USB Transceiver 1TR 12Mbps 16-Pin UQFN T/R Product overview: TUSB1106RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1106RSVR can be used for catalog matching and distributor lookup.

USB Transceiver 1TR 12Mbps 16-Pin UQFN T/R Product overview: TUSB1106RSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1106RSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1106RSVR - 035429-TUSB1106RSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1106RSVR
035429-TUSB1106RSVR
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1106RSVR 035429-TUSB1106RSVR
Manufacturer: Texas Instruments Win Source Part Number: 035429-TUSB1106RSVR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 1.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-UQFN (2.6x1.8) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035429-TUSB1106RSVR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 1.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-UQFN (2.6x1.8)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - TUSB1106RSVR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQCC16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQCC16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB1106RSVR
USB Interface IC TUSB1106RSVR
USB Interface IC Adv Univ Serial Bus Xceiver

USB Interface IC Adv Univ Serial Bus Xceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB1106RSVR 710-TUSB1106RSVR 035429-TUSB1106RSVR TUSB1106RSVR TUSB1106RSVR
Product Name TUSB1106 Advanced Universal Serial Bus Transcievers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TUSB1106RSVR USB Interface IC
Technology USB
Device Type TUSB1106 Advanced Universal Serial Bus Transcievers Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details