Manufacturer: Texas Instruments
Win Source Part Number: 901539-TUSB214RWBR
Features: USB Interface 12-X2QFN (1.6x1.6)
Package: Reel - TR
Package: 12-XFQFN
Mounting: Surface Mount
Family Name: TUSB214
Categories: Integrated Circuits (ICs)
Case / Package: 12-X2QFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52180-1, 296-52180-2, 296-52180-6, TUSB214RWBR-ND
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
USB Interface IC USB 2.0 High Speed Signal Condit
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 901539-TUSB214RWBR | TUSB214RWBR | TUSB214RWBR | TUSB214RWBR | TUSB214RWBR | TUSB214RWBR |
| Product Name | Interface - Interface - Specialized - TUSB214RWBR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized | USB Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Package Type | 12-X2QFN (1.6x1.6) | 12-XFQFN | 12-XFQFN | 12-XFQFN | X2QFN-12 | |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.3V | ||
| Technology | I2C; I²C | I2C; I²C | I2C; I²C |