4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 035432-TUSB2046BVFR
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: TUSB2046B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): TUSB2046BVF; TUSB2046BIVFRG4; TUSB2046BIVFR;
Introduction Date: July 29, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC HUB CONTROLLER USB 32LQFP
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Hub Controller USB LQFP-32(7x7) USB ICs ROHS
IC HUB CONTROLLER USB 32LQFP
USB Interface IC 4port Hub
IC HUB CONTROLLER USB 32LQFP
USB HUB, 4 PORT, 12MBPS, LQFP-32; USB IC Type:USB Hub Controller; USB Standard:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2046BVFR | 296-27131-2-ND | 035432-TUSB2046BVFR | TUSB2046BVFR | TUSB2046BVFR | TUSB2046BVFR | TUSB2046BVFR | TUSB2046BVFR | TUSB2046BVFR | 28AH6277 |
| Product Name | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Controllers | Interface - Interface - Controllers - TUSB2046BVFR | Interface - Controllers | Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Usb Hub, 4 Port, 12Mbps, Lqfp-32; Usb Ic Type Texas Instruments |
| Technology | USB | USB | USB; USB | USB; USB | USB | USB; USB | USB; USB | USB | ||
| Device Type | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | UART | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |