Advanced Universal Serial Bus Transceiver 16-QFN -40 to 85
Bus Transceiver, USB Series, 1-Func, 1-Bit, Complementary Output, PQCC16
Manufacturer: Texas Instruments
Win Source Part Number: 117472-TUSB2551RGTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/3
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 1.5Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
USB Transceiver 1TR 12Mbps 16-Pin VQFN EP T/R Product overview: TUSB2551RGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB2551RGTR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2551RGTR | TUSB2551RGTR | 117472-TUSB2551RGTR | 710-TUSB2551RGTR |
| Product Name | TUSB2551 Advanced Universal Serial Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - TUSB2551RGTR | VQFN Interface Transceiver IC | |
| Technology | USB | USB | ||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| Package Type | LCC16 | 16-QFN (3x3) | VQFN EP |