COLOR SIGNAL DECODER, PQFP80, POWER, PLASTIC, TQFP-80 Product overview: TVP5040CPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5040CPFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275026-TVP5040CPFP
Packaging: Tray
Type: Video Decoder
Package: 80-TQFP Exposed Pad
Applications: Conferencing, Set-Top Boxes
Mounting: SMD
Operating Supply Voltage: 3.1 V ~ 3.5 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: TVP5040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 80-HTQFP (12x12)
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC NTSC/PAL VIDEO DECODER 80TQFP
Video Decoder IC Conferencing, Set-Top Boxes 80-HTQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-TVP5040CPFP | 1275026-TVP5040CPFP | TVP5040CPFP | TVP5040CPFP |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - TVP5040CPFP | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter |