USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
Win Source Part Number: 1131457-TUSB2046IBVF
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: USB
Function: Hub Controller
Interface: USB
Current - Supply: 40mA
Standards: USB 1.1
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48218-6,296-4821
Base Product Number: TUSB2046
USB Interface IC 4-port 12-Mbps USB full-speed hub with optional serial EEPROM interface 32-LQFP -40 to 85
IC USB HUB CONTROLLER 32LQFP
IC USB HUB CONTROLLER 32LQFP
USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
IC USB HUB CONTROLLER 32LQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-48218-2-ND | 1131457-TUSB2046IBVFR | TUSB2046IBVFR | TUSB2046IBVFR | TUSB2046IBVFR | TUSB2046IBVFR | TUSB2046IBVFR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |