USB Type-C™ DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70 Product overview: TUSB1064RNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1064RNQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937880-TUSB1064RNQR
Operating Temperature Range: 0°C ~ 70°C
Features: Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB1064
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB Interface IC USB Type-CG DP Alt Mode 10 Gbps Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70
USB-C 10GBPS MULTI-PROT LINEAR R
Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
USB-C 10GBPS MULTI-PROT LINEAR R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB1064RNQR | 937880-TUSB1064RNQR | TUSB1064RNQR | TUSB1064RNQR | TUSB1064RNQR | TUSB1064RNQR |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB1064RNQR | USB Interface IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 40-WQFN (6x4) | VQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |