Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5158PNPR TVP5158PNPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035455-TVP5158PNPR Packaging: Reel - TR Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035455-TVP5158PNPR Packaging: Reel - TR Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5158PNPR - 035455-TVP5158PNPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5158PNPR
035455-TVP5158PNPR
Interface - Interface - Encoders, Decoders, Converters - TVP5158PNPR 035455-TVP5158PNPR
Manufacturer: Texas Instruments Win Source Part Number: 035455-TVP5158PNPR Packaging: Reel - TR Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035455-TVP5158PNPR
Packaging: Reel - TR
Type: NTSC/PAL Video Decoder
Applications: Security Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Analog Supply Voltage: 1.1V, 1.8V, 3.3V
Digital Supply Voltage: 1.1V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5158PNPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5158PNPR
Encoders, Decoders, Converters TVP5158PNPR
NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now
Encoders, Decoders, Converters - TVP5158PNPR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5158PNPR
Encoders, Decoders, Converters TVP5158PNPR
IC DECOD VIDEO PAL/NTSC 128HTQFP

IC DECOD VIDEO PAL/NTSC 128HTQFP

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5158PNPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5158PNPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5158PNPR
IC DECOD VIDEO PAL/NTSC 128HTQFP

IC DECOD VIDEO PAL/NTSC 128HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035455-TVP5158PNPR TVP5158PNPR TVP5158PNPR TVP5158PNPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5158PNPR Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; TQFP; 128-HTQFP (14x14) QFP; TQFP; 128-TQFP Exposed Pad QFP; 128-TQFP Exposed Pad 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details