IC INTERFACE SPECIALIZED 14VQFN
IC INTERFACE SPECIALIZED 14VQFN
Signal Processing Interface 14-VQFN (3.5x3.5)
USB Interface IC Autom USB 2.0 High Speed Signal Condit
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB213QRGYTQ1 | TUSB213QRGYTQ1 | TUSB213QRGYTQ1 | TUSB213QRGYTQ1 |
| Product Name | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | USB Interface IC |
| Technology | USB; USB | USB; USB | ||
| Device Type | Sensor Interface | Sensor Interface | ||
| Package Type | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | VQFN-14 | |
| Supply Voltage | Other | Other; 4.4V ~ 5.5V | 5V |