Texas Instruments High-Performance Analog Interface Transceiver IC TUSB216RWBRQ1

Description
USB 2.0 HIGH SPEED SIGNAL CONDIT Product overview: TUSB216RWBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB216RWBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB 2.0 HIGH SPEED SIGNAL CONDIT Product overview: TUSB216RWBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB216RWBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-TUSB216RWBRQ1
Interface Transceiver IC 756-TUSB216RWBRQ1
USB 2.0 HIGH SPEED SIGNAL CONDIT Product overview: TUSB216RWBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB216RWBRQ1 can be used for catalog matching and distributor lookup.

USB 2.0 HIGH SPEED SIGNAL CONDIT Product overview: TUSB216RWBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB216RWBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1383768-TUSB216RWBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1383768-TUSB216RWBRQ1
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1383768-TUSB216RWBRQ1
Win Source Part Number: 1383768-TUSB216RWBRQ 1 Category: Integrated Circuits (ICs)>Interface>Sign al Buffers, Repeaters, Splitters Series: Automotive, AEC-Q100 Type: ReDriver Package: Tape & Reel Applications: USB Current - Supply: 36mA Number of Channels: 1 Data Rate (Max): 480Mbps Signal Conditioning: Input Equalization Capacitance - Input: 150 pF Voltage - Supply: 2.3V ~ 6.5V Mounting Type: Surface Mount Package / Case: 12-XFQFN Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 3,000 pcs

Win Source Part Number: 1383768-TUSB216RWBRQ1
Category: Integrated Circuits (ICs)>Interface>Signal Buffers, Repeaters, Splitters
Series: Automotive, AEC-Q100
Type: ReDriver
Package: Tape & Reel
Applications: USB
Current - Supply: 36mA
Number of Channels: 1
Data Rate (Max): 480Mbps
Signal Conditioning: Input Equalization
Capacitance - Input: 150 pF
Voltage - Supply: 2.3V ~ 6.5V
Mounting Type: Surface Mount
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 3,000 pcs

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - TUSB216RWBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
TUSB216RWBRQ1
Signal Buffers, Repeaters, Splitters TUSB216RWBRQ1
ReDriver 1 Channel 480Mbps 12-X2QFN (1.6x1.6)

ReDriver 1 Channel 480Mbps 12-X2QFN (1.6x1.6)

Buy Now
Signal Buffers, Repeaters, Splitters - TUSB216RWBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
TUSB216RWBRQ1
Signal Buffers, Repeaters, Splitters TUSB216RWBRQ1
USB 2.0 HIGH SPEED SIGNAL CONDIT

USB 2.0 HIGH SPEED SIGNAL CONDIT

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TUSB216RWBRQ1
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TUSB216RWBRQ1
USB 2.0 HIGH SPEED SIGNAL CONDIT

USB 2.0 HIGH SPEED SIGNAL CONDIT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-TUSB216RWBRQ1 1383768-TUSB216RWBRQ1 TUSB216RWBRQ1 TUSB216RWBRQ1 TUSB216RWBRQ1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Buffer ReDriver Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 2.3V ~ 6.5V Other; 2.3V ~ 6.5V Other; 2.3V ~ 6.5V Other; 2.3V ~ 6.5V Other
Data Rate 480000 kbps 480000 kbps 480000 kbps 480000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260853-SI3050-E1-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1803JRU-REEL - Lingto Electronic Limited
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details