Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Sensor Interface
Operating Temperature: -25°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Product Status: Active
Base Product Number: TUSS4440
Transformer drive ultrasonic sensor IC with logarithmic amplifier 20-QFN -25 to 105 Product overview: TUSS4440TRTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TUSS4440TRTJT can be used for catalog matching and distributor lookup.
ULTRASONIC SENSOR I/F FOR PARK A
ULTRASONIC SENSOR I/F FOR PARK A
ULTRASONIC SENSOR I/F FOR PARK A
ULTRASONIC SENSOR I/F FOR PARK A
ULTRASONIC SENSOR I/F FOR PARK A
ULTRASONIC SENSOR I/F FOR PARK A
ULTRASONIC SENSOR I/F FOR PARK A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-TUSS4440TRTJT | 296-TUSS4440TRTJTDKR-ND | TUSS4440TRTJT | TUSS4440TRTJT | TUSS4440TRTJT | TUSS4440TRTJT | |
| Product Name | Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces | QFN Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface; Sensor Interface | Storage Interface | Sensor Interface |