Manufacturer: Texas Instruments
Win Source Part Number: 937872-TUSB1002AIRGE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 2/0 Driver - USB 3.2 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB1002
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN -40 to 85 Product overview: TUSB1002AIRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002AIRGER can be used for catalog matching and distributor lookup.
USB Interface IC USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN -40 to 85
IC DRIVER 2/2 24VQFN
IC DRIVER 2/0 24VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937872-TUSB1002AIRGER | 710-TUSB1002AIRGER | TUSB1002AIRGER | TUSB1002AIRGER | TUSB1002AIRGER |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002AIRGER | Dual VQFN Interface Transceiver IC | USB Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 24-VQFN (4x4) | VQFN-24 | 24-VFQFN Exposed Pad | ||
| Device Type | Transceiver | Receiver; Sensor Interface | Driver | ||
| Features | RoHS |