Manufacturer: Texas Instruments
Win Source Part Number: 798530-TUSB522PRGET
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-VFQFN Exposed Pad
Applications: USB
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Differential
Output: Differential
Number of Channels: 2
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Family Name: TUSB522PRGET
Categories: Integrated Circuits (ICs)
Operating Supply Current: 98mA
Manufacturer Package: 24-VQFN (4x4)
Data Rate (Maximum): 5Gbps
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
High Speed/Super Speed 2-Port USB Hub Controller USB 3.1 3.3V T/R 24-Pin VQFN EP Product overview: TUSB522PRGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB522PRGET can be used for catalog matching and distributor lookup.
USB Interface IC 3.3-V Dual Channel USB3.1 GEN 1 Re-Driver, Equalizer 24-VQFN 0 to 70
REDRIVER/EQUALIZER, 2-CH, 5GBPS, VQFN-24; USB IC Type:Dual Channel Re-driver; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:24Pins; Data Rate:5Gbps; No. of Ports:2 Port; RoHS Compliant: Yes
IC REDRIVER DUAL USB 3.1 24VQFN
IC REDRIVER DUAL USB 3.1 24VQFN
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798530-TUSB522PRGET | 756-TUSB522PRGET | TUSB522PRGET | 28AH6282 | TUSB522PRGET | TUSB522PRGET | TUSB522PRGET |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB522PRGET | 3.3V VQFN Interface Transceiver IC | USB Interface IC | Redriver/equalizer, 2-Ch, 5Gbps, Vqfn-24; Usb Ic Type Texas Instruments | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V | Other; 3V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |