Texas Instruments Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5151IPBS

Description
Win Source Part Number: 990995-TVP5151IPBS Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Video Decoder Package: Tray Applications: Cell Phones, PDA, Players Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.65V ~ 1.95V Voltage - Supply, Digital: 1.65V ~ 1.95V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-41873-6-ND,296-4 1873-2INACTIVE,2156- TVP5151IPBS,TEXTISTV P5151IPBS,296-41873- 1,296-41873,296-4187 3-6INACTIVE,296-4187 3-2,TVP5151IPBS-ND,2 96-41873-1-ND,296-41 873-2-ND,296-41873-6 Base Product Number: TVP5151
Request a Quote
Description
Win Source Part Number: 990995-TVP5151IPBS Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Video Decoder Package: Tray Applications: Cell Phones, PDA, Players Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.65V ~ 1.95V Voltage - Supply, Digital: 1.65V ~ 1.95V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-41873-6-ND,296-4 1873-2INACTIVE,2156- TVP5151IPBS,TEXTISTV P5151IPBS,296-41873- 1,296-41873,296-4187 3-6INACTIVE,296-4187 3-2,TVP5151IPBS-ND,2 96-41873-1-ND,296-41 873-2-ND,296-41873-6 Base Product Number: TVP5151
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 990995-TVP5151IPBS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
990995-TVP5151IPBS
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 990995-TVP5151IPBS
Win Source Part Number: 990995-TVP5151IPBS Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Video Decoder Package: Tray Applications: Cell Phones, PDA, Players Standard Package: 250 Mounting: SMD (SMT) Voltage - Supply, Analog: 1.65V ~ 1.95V Voltage - Supply, Digital: 1.65V ~ 1.95V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-41873-6-ND,296-4 1873-2INACTIVE,2156- TVP5151IPBS,TEXTISTV P5151IPBS,296-41873- 1,296-41873,296-4187 3-6INACTIVE,296-4187 3-2,TVP5151IPBS-ND,2 96-41873-1-ND,296-41 873-2-ND,296-41873-6 Base Product Number: TVP5151

Win Source Part Number: 990995-TVP5151IPBS
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Video Decoder
Package: Tray
Applications: Cell Phones, PDA, Players
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Supply, Analog: 1.65V ~ 1.95V
Voltage - Supply, Digital: 1.65V ~ 1.95V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-41873-6-ND,296-41873-2INACTIVE,2156-TVP5151IPBS,TEXTISTVP5151IPBS,296-41873-1,296-41873,296-41873-6INACTIVE,296-41873-2,TVP5151IPBS-ND,296-41873-1-ND,296-41873-2-ND,296-41873-6
Base Product Number: TVP5151

Buy Now
Encoders, Decoders, Converters - TVP5151IPBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151IPBS
Encoders, Decoders, Converters TVP5151IPBS
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5151IPBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5151IPBS
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5151IPBS
IC NTSC/PAL/SECAM DECOD 32TQFP

IC NTSC/PAL/SECAM DECOD 32TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5151IPBS - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5151IPBS
Encoders, Decoders, Converters TVP5151IPBS
IC NTSC/PAL/SECAM DECOD 32TQFP

IC NTSC/PAL/SECAM DECOD 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 990995-TVP5151IPBS TVP5151IPBS TVP5151IPBS TVP5151IPBS
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sensor Interface Sample Rate Converter Sample Rate Converter; Sensor Interface Video Decoder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Specialized - ADM1025AARQ-REEL - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details