Advanced Universal Serial Bus Transcievers 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035427-TUSB1106PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 1.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16
USB Transceiver 1TR 12Mbps 16-Pin TSSOP T/R Product overview: TUSB1106PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1106PWR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 16TSSOP
USB TRANSCEIVER, 12MBPS, TSSOP-16; USB IC Type:Universal Transceiver; USB Standard:USB 2.0; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; Data Rate:12Mbps; No. of Ports:1 Port; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB1106PWR | 035427-TUSB1106PWR | TUSB1106PWR | 710-TUSB1106PWR | TUSB1106PWR | 33AH5420 |
| Product Name | TUSB1106 Advanced Universal Serial Bus Transcievers | Interface - Interface - Drivers, Receivers, Transceivers - TUSB1106PWR | TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | Usb Transceiver, 12Mbps, Tssop-16; Usb Ic Type Texas Instruments | |
| Technology | USB | USB 2.0 | USB | |||
| Device Type | TUSB1106 Advanced Universal Serial Bus Transcievers | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |