Manufacturer: Texas Instruments
Win Source Part Number: 081832-TVP5151PBSR
Packaging: Reel - TR
Type: Video Decoder
Applications: Cell Phones, PDA, Players
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 1.65 V to 1.95 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC VIDEO DECODER 32TQFP
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 081832-TVP5151PBSR | TVP5151PBSR | TVP5151PBSR |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - TVP5151PBSR | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | QFP; TQFP; 32-TQFP (5x5) | 32-TQFP | QFP; TQFP; 32-TQFP |