SuperSpeed USB 3.0 to Serial ATA Bridge 64-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213587-TUSB9260PVP
Packaging: Tray
Applications: Hard Drives
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-HTQFP (7x7)
Supply Voltage - Operating: 1.1 V, 1.8 V, 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 64HTQFP
IC INTFACE SPECIALIZED 64HTQFP
Hard Drives Interface 64-HTQFP (7x7)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB9260PVP | 213587-TUSB9260PVP | TUSB9260PVP | TUSB9260PVP | TUSB9260PVP |
| Product Name | TUSB9260 SuperSpeed USB 3.0 to Serial ATA Bridge | Interface - Interface - Specialized - TUSB9260PVP | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Technology | USB | SPI; SPI Serial | SPI; SPI Serial | ||
| Device Type | TUSB9260 SuperSpeed USB 3.0 to Serial ATA Bridge | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS |