Manufacturer: Texas Instruments
Win Source Part Number: 852370-TUSB214QRWBRQ
Series: Automotive, AEC-Q100
Features: Interface
Package: Reel - TR
Family Name: TUSB214
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52179-6, TUSB214QRWBRQ1-ND, 296-52179-1, 296-52179-2
USB Interface IC Autom USB 2.0 High Speed Signal Condit
USB Interface 12-X2QFN (1.6x1.6)
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852370-TUSB214QRWBRQ1 | TUSB214QRWBRQ1 | TUSB214QRWBRQ1 | TUSB214QRWBRQ1 | TUSB214QRWBRQ1 | TUSB214QRWBRQ1 |
| Product Name | Interface - Interface - Specialized - TUSB214QRWBRQ1 | USB Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Supply Voltage | 3.3V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V |