The TUSB1105 is a universal serial bus (USB) transceiver compliant with USB Specification Rev. 2.0, supporting full-speed (12 Mbit/s) and low-speed (1.5 Mbit/s) data rates. It is available in a 16-pin WQFN (RTZ) package with an exposed die pad, operating over a temperature range of -40°C to 85°C. The device includes an integrated 5-V to 3.3-V voltage regulator for powering via USB VBUS and supports I/O voltages from 1.65 V to 3.6 V. It meets IEC-61000-4-2 ESD compliance with ±9 kV contact discharge and ±15 kV human-body model protection. The TUSB1105 allows selection between single-ended and differential input modes via a MODE pin and is suitable for portable applications such as mobile phones and digital cameras.
Advanced Universal Serial Bus Transcievers 16-WQFN -40 to 85
USB Transceiver 1TR 12Mbps 16-Pin WQFN EP T/R Product overview: TUSB1105RTZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1105RTZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140888-TUSB1105RTZR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 1.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (2.6x1.8)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQCC16
IC TRANSCEIVER HALF 1/1 16QFN
USB Interface IC Advanced Univ Serial Bus Transcvrs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB1105RTZR | 710-TUSB1105RTZR | 140888-TUSB1105RTZR | TUSB1105RTZR | TUSB1105RTZR | TUSB1105RTZR |
| Product Name | TUSB1105 Advanced Universal Serial Bus Transcievers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TUSB1105RTZR | Drivers, Receivers, Transceivers | USB Interface IC | |
| Technology | USB | USB 2.0 | ||||
| Device Type | TUSB1105 Advanced Universal Serial Bus Transcievers | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |