Two-Port USB 3.0 Hub 48-HTQFP -40 to 85
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
Win Source Part Number: 1000875-TUSB8020BIPH
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tube
Standard Package: 250
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Voltage - Supply: 1.1V, 3.3V
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TUSB8020BIPHP,T
Base Product Number: TUSB8020
USB Interface IC Two-Port USB 3.0 Hub
IC USB 2.0 HUB 2 PORT 48HTQFP
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8020BIPHP | TUSB8020BIPHP-ND | 1000875-TUSB8020BIPHP | TUSB8020BIPHP | TUSB8020BIPHP | TUSB8020BIPHP |
| Product Name | TUSB8020B Two-Port USB 3.0 Hub | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; I2C; SMBus | USB; USB | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | ||
| Device Type | TUSB8020B Two-Port USB 3.0 Hub | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |