Texas Instruments Interface Transceiver IC TVP5031PFP

Description
COLOR SIGNAL DECODER, PQFP80, POWER, PLASTIC, TQFP-80 Product overview: TVP5031PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5031PFP can be used for catalog matching and distributor lookup.
Request a Quote
Description
COLOR SIGNAL DECODER, PQFP80, POWER, PLASTIC, TQFP-80 Product overview: TVP5031PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5031PFP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-TVP5031PFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-TVP5031PFP
Interface Transceiver IC 709-TVP5031PFP
COLOR SIGNAL DECODER, PQFP80, POWER, PLASTIC, TQFP-80 Product overview: TVP5031PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5031PFP can be used for catalog matching and distributor lookup.

COLOR SIGNAL DECODER, PQFP80, POWER, PLASTIC, TQFP-80 Product overview: TVP5031PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5031PFP can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Encoders, Decoders, Converters - TVP5031PFP - 056068-TVP5031PFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5031PFP
056068-TVP5031PFP
Interface - Interface - Encoders, Decoders, Converters - TVP5031PFP 056068-TVP5031PFP
Manufacturer: Texas Instruments Win Source Part Number: 056068-TVP5031PFP Packaging: Tray Type: Video Decoder Applications: Digital Imaging Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-HTQFP (12x12) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): ADV7180WBSTZ-REEL; MAX9526AEI/V+C68; MAX9526AEI/V+; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056068-TVP5031PFP
Packaging: Tray
Type: Video Decoder
Applications: Digital Imaging
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ADV7180WBSTZ-REEL; MAX9526AEI/V+C68; MAX9526AEI/V+;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Encoders, Decoders, Converters - TVP5031PFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5031PFP
Encoders, Decoders, Converters TVP5031PFP
Video Decoder IC Digital Imaging 80-HTQFP (12x12)

Video Decoder IC Digital Imaging 80-HTQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5031PFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5031PFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5031PFP
IC VIDEO DECODER 9-BIT 80HTQFP

IC VIDEO DECODER 9-BIT 80HTQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TVP5031PFP 056068-TVP5031PFP TVP5031PFP TVP5031PFP
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TVP5031PFP Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LTXIT - CY7C65211A-24LTXIT - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
5 suppliers