Manufacturer: Texas Instruments
Win Source Part Number: 901540-TUSB322IRWBR
Features: USB Interface 12-X2QFN (1.6x1.6)
Package: Reel - TR
Package: 12-XFQFN
Mounting: Surface Mount
Family Name: TUSB322
Categories: Integrated Circuits (ICs)
Case / Package: 12-X2QFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43704-1, 296-43704-2, 296-43704-6, TUSB322IRWBR-ND
IC INTERFACE SPECIALIZED 12X2QFN
USB Interface IC USB Type-C CC Logic and Port Control
IC INTERFACE SPECIALIZED 12X2QFN
IC INTERFACE SPECIALIZED 12X2QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 901540-TUSB322IRWBR | TUSB322IRWBR | TUSB322IRWBR | TUSB322IRWBR | TUSB322IRWBR | TUSB322IRWBR |
| Product Name | Interface - Interface - Specialized - TUSB322IRWBR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |