Manufacturer: Texas Instruments
Win Source Part Number: 1274988-TUSB4020BIPH
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V, 3.3V
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
IC USB 2.0 2PORT HUB IND 48HTQFP
USB Interface IC RS232/IrDA USB Hub Converter
USB 2.0 HUB, 480MBPS, HTQFP-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3mV; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:2 Port; Operating RoHS Compliant: Yes
IC USB 2.0 2PORT HUB IND 48HTQFP
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
IC USB 2.0 2PORT HUB IND 48HTQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274988-TUSB4020BIPHP | 296-43148-ND | TUSB4020BIPHP | TUSB4020BIPHP | 29AH1602 | TUSB4020BIPHP | TUSB4020BIPHP | TUSB4020BIPHP |
| Product Name | Interface - Interface - Controllers - TUSB4020BIPHP | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Usb 2.0 Hub, 480Mbps, Htqfp-48; Usb Ic Type Texas Instruments | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | Other; 1.1V~ 3.3V | 3.3V; Other; 1.1V, 3.3V | 3.3V; Other | Other; 3mV | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | USB | USB; USB | USB | USB; USB | USB; USB | USB; USB |