Texas Instruments TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub TUSB8040ARKMR

Description
2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub 100-WQFN-MR 0 to 70
Request a Quote Datasheet
Description
2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub 100-WQFN-MR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub - TUSB8040ARKMR - Texas Instruments
Dallas, TX, United States
TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub
TUSB8040ARKMR
TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub TUSB8040ARKMR
2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub 100-WQFN-MR 0 to 70

2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub 100-WQFN-MR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TUSB8040ARKMR - 142337-TUSB8040ARKMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB8040ARKMR
142337-TUSB8040ARKMR
Interface - Interface - Controllers - TUSB8040ARKMR 142337-TUSB8040ARKMR
Manufacturer: Texas Instruments Win Source Part Number: 142337-TUSB8040ARKMR Packaging: Reel - TR Protocol: USB Standards: USB 3.0 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 100-WQFN-MR (9x9) Purpose: Hub Controller Supply Voltage - Operating: 1.1V, 3.3V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142337-TUSB8040ARKMR
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-WQFN-MR (9x9)
Purpose: Hub Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-41025-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-41025-2-ND
Controllers 296-41025-2-ND
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)

USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)

Buy Now Datasheet
Interface - Controllers - TUSB8040ARKMR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB8040ARKMR
Interface - Controllers TUSB8040ARKMR
IC HUB CONTROLLER USB 100WQFN

IC HUB CONTROLLER USB 100WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB8040ARKMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB8040ARKMR
Integrated Circuits (ICs) - Interface - Controllers TUSB8040ARKMR
IC HUB CONTROLLER USB 100WQFN

IC HUB CONTROLLER USB 100WQFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB8040ARKMR
USB Interface IC TUSB8040ARKMR
USB Interface IC 2nd Gen Four Port SuperSpeed USB

USB Interface IC 2nd Gen Four Port SuperSpeed USB

Buy Now Datasheet
Controllers TUSB8040ARKMR
IC HUB CONTROLLER USB 100WQFN

IC HUB CONTROLLER USB 100WQFN

Supplier's Site Datasheet
Controllers - TUSB8040ARKMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB8040ARKMR
Controllers TUSB8040ARKMR
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)

USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB8040ARKMR 142337-TUSB8040ARKMR 296-41025-2-ND TUSB8040ARKMR TUSB8040ARKMR TUSB8040ARKMR TUSB8040ARKMR TUSB8040ARKMR
Product Name TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub Interface - Interface - Controllers - TUSB8040ARKMR Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Controllers
Technology USB USB USB; USB USB; USB USB; USB USB; USB
Device Type TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage Other; 1.1V~ 3.3V 3.3V; Other; 1.1V, 3.3V 3.3V; Other Other; 1.1V, 3.3V 3.3V; Other; 1.1V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 74BCT827BSPC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP24
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details